Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC ENCODERS
TOSHIBA IMAGING SYSTEMS DIVISION
74VHC138FT -- ENCODER & DECODER ICS
Toshiba Imaging Systems Division
Encoder & Decoder ICs
74VHC138FT
Description
Toshiba 74VHC138FT Decoder
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Toshiba 74VHC138FT Decoder
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Encoder & Decoder ICs
1713433P
Encoder & Decoder ICs
1713433P
Toshiba 74VHC138FT Decoder
Toshiba 74VHC138FT Decoder
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Encoder & Decoder ICs
1713318
Encoder & Decoder ICs
1713318
Toshiba 74VHC138FT Decoder
Toshiba 74VHC138FT Decoder
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Encoder & Decoder ICs
1713433
Encoder & Decoder ICs
1713433
Toshiba 74VHC138FT Decoder
Toshiba 74VHC138FT Decoder
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Logic Encoders
Logic Encoders
Product Number
1713433P
1713318
Product Name
Encoder & Decoder ICs
Encoder & Decoder ICs
Package Type
SSOP; TSSOP; TSSOP
SSOP; Tssop
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
SN54HC148 8-Line To 3-Line Priority Encoders
SNJ54HC148J
Specs
Input Lines
8
Output Lines
3
Supply Voltage
2
View Details
RS Components, Ltd.
Encoder & Decoder ICs
427673
Specs
Package Type
X2-DFN
Number of Pins
8
View Details
Rochester Electronics
Interface - Encoders, Decoders, Converters
ADV7173KSTZ-REEL
Specs
Package Type
QFP; 48-LQFP
View Details
Linx Technologies
MS Series - Remote Control Encoder IC
LICAL-ENC-MS001
Specs
Input Lines
8
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type
SSOP
View Details
2
suppliers