Linx Technologies MS Series - Remote Control Encoder IC LICAL-ENC-MS001

Description
MS Series Remote Control Encoder & Decoder Integrated Circuits with Medium Security Trigger discrete actions with button presses or contact closures by using MS Series encoders and decoders with compatible Linx RF modules. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. For most applications, the MT Series transcoder provides better flexibility at a more cost-effective price. Consider using the MT Series for new designs. The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The decoder will only accept transmissions from compatible encoders with addresses that match its own. The MS Series has 16,777,216 (224) possible addresses, which makes accidental conflicts very unlikely. Addressing can be configured with button presses. The MS Series also sends the encoder ID, making it easy to allow or deny access to specific outputs based on which encoder is doing the sending. However, because the MS Series does not use encryption or rolling code, it does not protect against intentional security threats. For protection against intentional threats, consider the HS Series. Benefits Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Avoid accidental conflicts: 24-bit address helps prevent identification mistakes Control access to specific outputs: accept or reject certain commands based on the encoder ID
Datasheet
Description
MS Series Remote Control Encoder & Decoder Integrated Circuits with Medium Security Trigger discrete actions with button presses or contact closures by using MS Series encoders and decoders with compatible Linx RF modules. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. For most applications, the MT Series transcoder provides better flexibility at a more cost-effective price. Consider using the MT Series for new designs. The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The decoder will only accept transmissions from compatible encoders with addresses that match its own. The MS Series has 16,777,216 (224) possible addresses, which makes accidental conflicts very unlikely. Addressing can be configured with button presses. The MS Series also sends the encoder ID, making it easy to allow or deny access to specific outputs based on which encoder is doing the sending. However, because the MS Series does not use encryption or rolling code, it does not protect against intentional security threats. For protection against intentional threats, consider the HS Series. Benefits Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Avoid accidental conflicts: 24-bit address helps prevent identification mistakes Control access to specific outputs: accept or reject certain commands based on the encoder ID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS Series - Remote Control Encoder IC - LICAL-ENC-MS001 - Linx Technologies
Merlin, OR, USA
MS Series - Remote Control Encoder IC
LICAL-ENC-MS001
MS Series - Remote Control Encoder IC LICAL-ENC-MS001
MS Series Remote Control Encoder & Decoder Integrated Circuits with Medium Security Trigger discrete actions with button presses or contact closures by using MS Series encoders and decoders with compatible Linx RF modules. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. For most applications, the MT Series transcoder provides better flexibility at a more cost-effective price. Consider using the MT Series for new designs. The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The decoder will only accept transmissions from compatible encoders with addresses that match its own. The MS Series has 16,777,216 (224) possible addresses, which makes accidental conflicts very unlikely. Addressing can be configured with button presses. The MS Series also sends the encoder ID, making it easy to allow or deny access to specific outputs based on which encoder is doing the sending. However, because the MS Series does not use encryption or rolling code, it does not protect against intentional security threats. For protection against intentional threats, consider the HS Series. Benefits Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Avoid accidental conflicts: 24-bit address helps prevent identification mistakes Control access to specific outputs: accept or reject certain commands based on the encoder ID

MS Series Remote Control Encoder & Decoder

Integrated Circuits with Medium Security

Trigger discrete actions with button presses or contact closures by using MS Series encoders and decoders with compatible Linx RF modules. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. For most applications, the MT Series transcoder provides better flexibility at a more cost-effective price. Consider using the MT Series for new designs.

The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays.

Security

The decoder will only accept transmissions from compatible encoders with addresses that match its own. The MS Series has 16,777,216 (224) possible addresses, which makes accidental conflicts very unlikely. Addressing can be configured with button presses.

The MS Series also sends the encoder ID, making it easy to allow or deny access to specific outputs based on which encoder is doing the sending. However, because the MS Series does not use encryption or rolling code, it does not protect against intentional security threats. For protection against intentional threats, consider the HS Series.

Benefits

  • Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming
  • Avoid accidental conflicts: 24-bit address helps prevent identification mistakes
  • Control access to specific outputs: accept or reject certain commands based on the encoder ID
Supplier's Site Datasheet
Interface - Encoders, Decoders, Converters - LICAL-ENC-MS001 - Lingto Electronic Limited
Shenzhen, China
Interface - Encoders, Decoders, Converters
LICAL-ENC-MS001
Interface - Encoders, Decoders, Converters LICAL-ENC-MS001
IC REMOTE CONTROL ENCODER 20SSOP

IC REMOTE CONTROL ENCODER 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Linx Technologies Lingto Electronic Limited
Product Category Logic Encoders Logic Encoders
Product Number LICAL-ENC-MS001 LICAL-ENC-MS001
Product Name MS Series - Remote Control Encoder IC Interface - Encoders, Decoders, Converters
Input Lines 8
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
CD40147B 10-Line to 4-Line BCD Priority Encoder - CD40147BE - Texas Instruments
Specs
Input Lines 10
Output Lines 4; BCD
Supply Voltage 3V; 18
View Details
DS Series Encoder/Decoder IC - LICAL-EDC-DS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.2-5.5VDC
Package Type SSOP
View Details