Toshiba Electronics (UK) Ltd 5.5V Interface Transceiver IC 74VHC126FT

Description
IC BUF NON-INVERT 5.5V 14TSSOP Product overview: 74VHC126FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VHC126FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUF NON-INVERT 5.5V 14TSSOP Product overview: 74VHC126FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VHC126FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Interface Transceiver IC
704-74VHC126FT
5.5V Interface Transceiver IC 704-74VHC126FT
IC BUF NON-INVERT 5.5V 14TSSOP Product overview: 74VHC126FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VHC126FT can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT 5.5V 14TSSOP Product overview: 74VHC126FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VHC126FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Buffers - 1713395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1713395
Buffers 1713395
CMOS IC Buffer/Driver 4-ch TSSOP14B

CMOS IC Buffer/Driver 4-ch TSSOP14B

Supplier's Site
Buffers - 1713316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1713316
Buffers 1713316
CMOS IC Buffer/Driver 4-ch TSSOP14B

CMOS IC Buffer/Driver 4-ch TSSOP14B

Supplier's Site
Buffers - 1713395P - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1713395P
Buffers 1713395P
CMOS IC Buffer/Driver 4-ch TSSOP14B

CMOS IC Buffer/Driver 4-ch TSSOP14B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 704-74VHC126FT 1713395 1713395P
Product Name 5.5V Interface Transceiver IC Buffers Buffers
Device Type Transceiver Line / Bus Driver; Buffer; Buffer Line / Bus Driver; Buffer; Buffer
Features RoHS RoHS RoHS
Supply Voltage Other; 2V ~ 5.5V Other; 5.5 v
Pd 180 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C68301B-56PVXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
2 suppliers
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details