Toshiba America Electronic Components, Inc. Quad Logic IC 74VHC08FT(BE)

Description
IC GATE AND QUAD 2-INP 14TSSOP Product overview: 74VHC08FT(BE) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08FT(BE) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE AND QUAD 2-INP 14TSSOP Product overview: 74VHC08FT(BE) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08FT(BE) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Logic IC - 705-74VHC08FT(BE) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-74VHC08FT(BE)
Quad Logic IC 705-74VHC08FT(BE)
IC GATE AND QUAD 2-INP 14TSSOP Product overview: 74VHC08FT(BE) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08FT(BE) can be used for catalog matching and distributor lookup.

IC GATE AND QUAD 2-INP 14TSSOP Product overview: 74VHC08FT(BE) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08FT(BE) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74VHC08FT(BE) - 039011-74VHC08FT(BE) - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHC08FT(BE)
039011-74VHC08FT(BE)
Logic - Logic - Gates and Inverters - 74VHC08FT(BE) 039011-74VHC08FT(BE)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 039011-74VHC08FT(BE) Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74AHC08RGYR; 74VHC08FT; 74VHC08FT(BE); SN74AHC08RGYRG4; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 039011-74VHC08FT(BE)
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74AHC08RGYR; 74VHC08FT; 74VHC08FT(BE); SN74AHC08RGYRG4;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic Gates 74VHC08FT(BE)
TSSOP-14 Logic Gates ROHS

TSSOP-14 Logic Gates ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-74VHC08FT(BE) 039011-74VHC08FT(BE) 74VHC08FT(BE)
Product Name Quad Logic IC Logic - Logic - Gates and Inverters - 74VHC08FT(BE) Logic Gates
Gate Type AND NOT; AND; AND Gate
Inputs 2 2
Propagation Delay 7.9 ns 7.9 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3G14GT,115CT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
5 suppliers
Logic IC - 770-5454DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic - Gates and Inverters - 54H87DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details