Toshiba Electronics (UK) Ltd Logic - Logic - Gates and Inverters - 74LCX32FT(AJ) 74LCX32FT(AJ)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1008939-74LCX32FT(AJ ) Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOPB Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1008939-74LCX32FT(AJ ) Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOPB Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LCX32FT(AJ) - 1008939-74LCX32FT(AJ) - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX32FT(AJ)
1008939-74LCX32FT(AJ)
Logic - Logic - Gates and Inverters - 74LCX32FT(AJ) 1008939-74LCX32FT(AJ)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1008939-74LCX32FT(AJ ) Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOPB Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1008939-74LCX32FT(AJ)
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOPB
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE OR 4CH 2-INP 14TSSOPB Product overview: 74LCX32FT(AJ) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32FT(AJ) can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14TSSOPB Product overview: 74LCX32FT(AJ) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32FT(AJ) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LCX32FT(AJ)TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX32FT(AJ)TR-ND
Gates and Inverters 74LCX32FT(AJ)TR-ND
OR Gate IC 4 Channel 14-TSSOPB

OR Gate IC 4 Channel 14-TSSOPB

Buy Now Datasheet
Or Gate, 2I/p, -40 To 125Deg C Rohs Compliant Toshiba - 10AK3050 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2I/p, -40 To 125Deg C Rohs Compliant Toshiba
10AK3050
Or Gate, 2I/p, -40 To 125Deg C Rohs Compliant Toshiba 10AK3050
OR GATE, 2I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

OR GATE, 2I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74LCX32FT(AJ)
Logic Gates 74LCX32FT(AJ)
Logic Gates CMOS Quad 2-Input OR Gate

Logic Gates CMOS Quad 2-Input OR Gate

Buy Now Datasheet
Gates and Inverters - 74LCX32FT(AJ) - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LCX32FT(AJ)
Gates and Inverters 74LCX32FT(AJ)
IC GATE OR 4CH 2-INP 14TSSOPB

IC GATE OR 4CH 2-INP 14TSSOPB

Supplier's Site Datasheet
Gates and Inverters - 74LCX32FT(AJ) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX32FT(AJ)
Gates and Inverters 74LCX32FT(AJ)
OR Gate IC 4 Channel 14-TSSOPB

OR Gate IC 4 Channel 14-TSSOPB

Buy Now
Logic - Gates and Inverters - 74LCX32FT(AJ) - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX32FT(AJ)
Logic - Gates and Inverters 74LCX32FT(AJ)
IC GATE OR 4CH 2-INP 14TSSOPB

IC GATE OR 4CH 2-INP 14TSSOPB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LCX32FT(AJ) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LCX32FT(AJ)
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LCX32FT(AJ)
IC GATE OR 4CH 2-INP 14TSSOPB

IC GATE OR 4CH 2-INP 14TSSOPB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1008939-74LCX32FT(AJ) 705-74LCX32FT(AJ) 74LCX32FT(AJ)TR-ND 10AK3050 74LCX32FT(AJ) 74LCX32FT(AJ) 74LCX32FT(AJ) 74LCX32FT(AJ) 74LCX32FT(AJ)
Product Name Logic - Logic - Gates and Inverters - 74LCX32FT(AJ) Logic IC Gates and Inverters Or Gate, 2I/p, -40 To 125Deg C Rohs Compliant Toshiba Logic Gates Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; OR; OR Gate OR; OR OR OR; OR Gate OR; OR Gate NOT; OR OR
Supply Voltage 1.65 V ~ 3.6 V 1.65V ~ 3.6V 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Inputs 2 2 2 2 2
Propagation Delay 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-2766-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details