Toshiba Electronics (UK) Ltd Buffers 74LCX245FT

Description
CMOS IC Octal Bus Buffer 8-ch TSSOP20B
Request a Quote Datasheet
Description
CMOS IC Octal Bus Buffer 8-ch TSSOP20B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers - 1713417P - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1713417P
Buffers 1713417P
CMOS IC Octal Bus Buffer 8-ch TSSOP20B

CMOS IC Octal Bus Buffer 8-ch TSSOP20B

Supplier's Site
Buffers - 1713417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1713417
Buffers 1713417
CMOS IC Octal Bus Buffer 8-ch TSSOP20B

CMOS IC Octal Bus Buffer 8-ch TSSOP20B

Supplier's Site
Buffers - 1713295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1713295
Buffers 1713295
CMOS IC Octal Bus Buffer 8-ch TSSOP20B

CMOS IC Octal Bus Buffer 8-ch TSSOP20B

Supplier's Site
Singapore, Singapore
3.6V Interface Transceiver IC
704-74LCX245FT
3.6V Interface Transceiver IC 704-74LCX245FT
IC TXRX NON-INVERT 3.6V 20TSSOP Product overview: 74LCX245FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX245FT can be used for catalog matching and distributor lookup.

IC TXRX NON-INVERT 3.6V 20TSSOP Product overview: 74LCX245FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX245FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1713417P 1713417 704-74LCX245FT
Product Name Buffers Buffers 3.6V Interface Transceiver IC
Device Type Buffer; Buffer Buffer; Buffer Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.6V; Other; 3.6 v Other; 1.65V ~ 3.6V
Package Type SSOP; TSSOP; Tssop Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Power Switch ICs - 2238475 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260823-SI32172-C-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Hex inverter - 74AHC04BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details