Toshiba America Electronic Components, Inc. 3.6V Interface Transceiver IC 74LCX240FT

Description
IC BUFFER INVERT 3.6V 20TSSOPB Product overview: 74LCX240FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX240FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFFER INVERT 3.6V 20TSSOPB Product overview: 74LCX240FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX240FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V Interface Transceiver IC - 704-74LCX240FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Interface Transceiver IC
704-74LCX240FT
3.6V Interface Transceiver IC 704-74LCX240FT
IC BUFFER INVERT 3.6V 20TSSOPB Product overview: 74LCX240FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX240FT can be used for catalog matching and distributor lookup.

IC BUFFER INVERT 3.6V 20TSSOPB Product overview: 74LCX240FT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX240FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371317-74LCX240FT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371317-74LCX240FT
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371317-74LCX240FT
Win Source Part Number: 1371317-74LCX240FT Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Series: 74LCX Package: Tape & Reel Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOPB Base Product Number: 74LCX240 Mounting Type: Surface Mount Voltage - Supply: 1.65V ~ 3.6V Output Type: 3-State Logic Type: Buffer, Inverting Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4

Win Source Part Number: 1371317-74LCX240FT
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Series: 74LCX
Package: Tape & Reel
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOPB
Base Product Number: 74LCX240
Mounting Type: Surface Mount
Voltage - Supply: 1.65V ~ 3.6V
Output Type: 3-State
Logic Type: Buffer, Inverting
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-74LCX240FT 1371317-74LCX240FT
Product Name 3.6V Interface Transceiver IC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Storage Interface; Transceiver; Buffer
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V Other; 1.65V ~ 3.6V
Pd 180 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3056-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1899213P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details