Toshiba America Electronic Components, Inc. Automotive TSSOP Logic IC 74LCX08FT(AE)

Description
AND Gate 4-Element 2-IN CMOS Automotive AEC-Q100 14-Pin TSSOP-B T/R Product overview: 74LCX08FT(AE) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08FT(AE) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AND Gate 4-Element 2-IN CMOS Automotive AEC-Q100 14-Pin TSSOP-B T/R Product overview: 74LCX08FT(AE) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08FT(AE) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive TSSOP Logic IC - 705-74LCX08FT(AE) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive TSSOP Logic IC
705-74LCX08FT(AE)
Automotive TSSOP Logic IC 705-74LCX08FT(AE)
AND Gate 4-Element 2-IN CMOS Automotive AEC-Q100 14-Pin TSSOP-B T/R Product overview: 74LCX08FT(AE) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08FT(AE) can be used for catalog matching and distributor lookup.

AND Gate 4-Element 2-IN CMOS Automotive AEC-Q100 14-Pin TSSOP-B T/R Product overview: 74LCX08FT(AE) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08FT(AE) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LCX08FT(AE) - 140167-74LCX08FT(AE) - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX08FT(AE)
140167-74LCX08FT(AE)
Logic - Logic - Gates and Inverters - 74LCX08FT(AE) 140167-74LCX08FT(AE)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 140167-74LCX08FT(AE) Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 140167-74LCX08FT(AE)
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic Gates 74LCX08FT(AE)
Logic Gates Low Voltage CMOS Logic IC Series

Logic Gates Low Voltage CMOS Logic IC Series

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LCX08FT(AE)
Logic Gates 74LCX08FT(AE)
Logic Gates Low Voltage CMOS Logic IC Series

Logic Gates Low Voltage CMOS Logic IC Series

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LCX08FT(AE) 140167-74LCX08FT(AE) 74LCX08FT(AE) 74LCX08FT(AE)
Product Name Automotive TSSOP Logic IC Logic - Logic - Gates and Inverters - 74LCX08FT(AE) Logic Gates Logic Gates
Gate Type AND NOT; AND; AND Gate
Logic Family LCX
Power Dissipation 180 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Pin Count 14
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Inverters ICs - 1660411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details