Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - 74LCX04FT 74LCX04FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 857926-74LCX04FT Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOPB Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SSM3K329 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOPB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 74LCX04FT(AE)TR, 74LCX04FTDKR, 74LCX04FTCT, 74LCX04FT(AE), 74LCX04FT(AE)TR-ND, 74LCX04FTTR, 74LCX04FT(AE)CT, 74LCX04FT(AE)DKR-ND, 74LCX04FT(AE)DKR, 74LCX04FT(AE)CT-ND
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 857926-74LCX04FT Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOPB Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SSM3K329 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOPB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 74LCX04FT(AE)TR, 74LCX04FTDKR, 74LCX04FTCT, 74LCX04FT(AE), 74LCX04FT(AE)TR-ND, 74LCX04FTTR, 74LCX04FT(AE)CT, 74LCX04FT(AE)DKR-ND, 74LCX04FT(AE)DKR, 74LCX04FT(AE)CT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LCX04FT - 857926-74LCX04FT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX04FT
857926-74LCX04FT
Logic - Logic - Gates and Inverters - 74LCX04FT 857926-74LCX04FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 857926-74LCX04FT Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOPB Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SSM3K329 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOPB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 74LCX04FT(AE)TR, 74LCX04FTDKR, 74LCX04FTCT, 74LCX04FT(AE), 74LCX04FT(AE)TR-ND, 74LCX04FTTR, 74LCX04FT(AE)CT, 74LCX04FT(AE)DKR-ND, 74LCX04FT(AE)DKR, 74LCX04FT(AE)CT-ND

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 857926-74LCX04FT
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel - 14-TSSOPB
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSM3K329
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOPB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: 74LCX04FT(AE)TR, 74LCX04FTDKR, 74LCX04FTCT, 74LCX04FT(AE), 74LCX04FT(AE)TR-ND, 74LCX04FTTR, 74LCX04FT(AE)CT, 74LCX04FT(AE)DKR-ND, 74LCX04FT(AE)DKR, 74LCX04FT(AE)CT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 857926-74LCX04FT
Product Name Logic - Logic - Gates and Inverters - 74LCX04FT
Package Type SSOP; SOP; TSSOP; 14-TSSOPB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-LT1012DN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
Precision Dual Low Power CMOS Operational Amplifier - ALD2732APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
7 suppliers
Analog - MTLT1017QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details