The 74HCT540D is an octal inverting 3-state bus buffer fabricated in silicon gate CMOS technology, designed for interfacing TTL or NMOS with high-speed CMOS circuits. It is packaged in an SOIC20 case and operates over a temperature range of -40 to 125 °C for devices manufactured after July 2020. The device supports a supply voltage of 4.5 to 5.5 V, features a typical propagation delay of 9 ns at 5.5 V, and consumes a maximum quiescent current of 4.0 µA at 25 °C. Inputs are compatible with TTL and CMOS logic levels, and outputs are tri-stated when either enable input is high. All inputs include ESD protection circuits.
IC BUFFER INVERT 5.5V 20SOIC Product overview: 74HCT540D from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HCT540D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74HCT540D |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |
| Pd | 500 milliwatts |