Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
TOSHIBA CORPORATION
74HCT04D -- GATES AND INVERTERS
Toshiba Corporation
Gates and Inverters
74HCT04D
Description
IC INVERTER 6CH 1-INP 14SOIC
ODG (Origin Data Global)
Done
Datasheet
Description
IC INVERTER 6CH 1-INP 14SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HCT04D
Gates and Inverters
74HCT04D
IC INVERTER 6CH 1-INP 14SOIC
IC INVERTER 6CH 1-INP 14SOIC
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Power Supplies
Product Number
74HCT04D
Product Name
Gates and Inverters
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CSD95372BQ5MC 60A Synchronous Buck NexFET? Smart Power Stage with Dual Cool package
CSD95372BQ5MC
View Details
2
suppliers
Fuji Electric Corp. of America
ACDC Power Supply Control ICs
Model: FA5601N
Specs
Package Type
Other; SOP-8
Output Voltage
10 to 26 volts
View Details
Infineon Technologies AG
Board Mount Modules - ATS2812S
ATS2812S
Specs
Package Type
Other; Module
Output Voltage
12 volts
Output Power
25 watts
View Details
Skyworks Solutions, Inc.
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications
AAT3156
Specs
Package Type
Other; QFN44-16
Input Voltage
2.7 to 5.5 volts
View Details