The 74HC4538D is a dual monostable multivibrator designed using high-speed CMOS technology, offering performance comparable to LSTTL while maintaining low power consumption. It features two trigger inputs: a positive edge input (A) and a negative edge input (B), both of which are compatible with slow rise and fall times due to their Schmitt trigger design. The output remains in a monostable state for a duration determined by external resistor and capacitor values, with the ability to extend this period through retriggering. Key specifications include a typical propagation delay of 25 ns at a supply voltage of 5 V, a wide operating voltage range from 2.0 V to 6.0 V, and low power dissipation with a maximum standby current of 4.0 µA and an active state current of 350 µA at 25 °C. The device is packaged in a 16-pin SOIC format and includes protection circuits against static discharge and transient voltage. This multivibrator is suitable for applications requiring precise timing control and low power operation.
Monostable Multivibrator 25ns 16-SOIC
Monostable Multivibrator 25ns 16-SOIC
Monostable Multivibrator 25ns 16-SOIC
IC MULTIVIBRATOR 25NS 16SOIC
IC MULTIVIBRATOR 25NS 16SOIC
IC MULTIVIBRATOR 25NS 16SOIC
Monostable Multivibrator 25 ns 16-SOIC
Monostable Multivibrator 25 ns 16-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 74HC4538DCT-ND | 74HC4538D | 74HC4538D | 74HC4538D |
| Product Name | Multivibrators | Logic - Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators |
| Features | Schmitt Trigger | |||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |