Toshiba Electronics (UK) Ltd 6V Interface Transceiver IC 74HC4050D

Description
IC BUFFER NON-INVERT 6V 16SOIC Product overview: 74HC4050D from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC4050D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFFER NON-INVERT 6V 16SOIC Product overview: 74HC4050D from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC4050D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V Interface Transceiver IC
704-74HC4050D
6V Interface Transceiver IC 704-74HC4050D
IC BUFFER NON-INVERT 6V 16SOIC Product overview: 74HC4050D from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC4050D can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 6V 16SOIC Product overview: 74HC4050D from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC4050D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 1713601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1713601
Line Interface ICs 1713601
CMOS IC Hex Buffer/Converter SOIC16

CMOS IC Hex Buffer/Converter SOIC16

Supplier's Site
Line Interface ICs - 1713391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1713391
Line Interface ICs 1713391
CMOS IC Hex Buffer/Converter SOIC16

CMOS IC Hex Buffer/Converter SOIC16

Supplier's Site
Line Interface ICs - 1713601P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1713601P
Line Interface ICs 1713601P
CMOS IC Hex Buffer/Converter SOIC16

CMOS IC Hex Buffer/Converter SOIC16

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 704-74HC4050D 1713601 1713601P
Product Name 6V Interface Transceiver IC Line Interface ICs Line Interface ICs
Device Type Transceiver Line / Bus Driver; Buffer; Buffer & Line Driver Line / Bus Driver; Buffer; Buffer & Line Driver
Features RoHS RoHS RoHS
Supply Voltage Other; 2V ~ 6V Other; 6 v
Pd 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1899290P - RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; SSOP
Pins 20 #
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 100-LQFP
View Details
 - 74LVQ244QSCX - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SSOP; SSOP20
View Details
Quad buffer/line driver; 3-state - 74AHCT126D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers