Toshiba Corporation Logic - Logic - Latches - 74HC373D(BJ 74HC373D(BJ

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 736601-74HC373D(BJ Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP Reference Date Code: 1539+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 736601-74HC373D(BJ Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP Reference Date Code: 1539+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74HC373D(BJ
736601-74HC373D(BJ
Logic - Logic - Latches - 74HC373D(BJ 736601-74HC373D(BJ
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 736601-74HC373D(BJ Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP Reference Date Code: 1539+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 736601-74HC373D(BJ
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: SOP
Reference Date Code: 1539+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 736601-74HC373D(BJ
Product Name Logic - Logic - Latches - 74HC373D(BJ
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 5962-9075801MEA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 4.5
Operating Current 0.0400 mA
View Details
Logic - Latches - 74AC373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74ALVC573BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
 - 74FCT2373ZATQ - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type QSOP20; SOP
Logic Family CMOS
View Details
3 suppliers