The TC74HC245A is an octal bus transceiver fabricated with silicon gate C2MOS technology for two-way asynchronous communication between data buses. It is available in DIP20 and SOP20 packages, with weights of 1.30 g and 0.22 g respectively. It operates from 2 to 6 V with a propagation delay of 10 ns (typ.) at 5 V and low power dissipation of 4 µA (max) at 25 °C. The device provides 15 LSTTL load drive capability, symmetrical output impedance of 6 mA (min), and high noise immunity of 28% VCC (min). The operating temperature range is -40 to 85 °C. Pin and function compatibility is maintained with the 74LS245.
IC BUS TRANSCEIVER 8BIT 20DIP Product overview: 74HC245AP from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 8BIT, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC245AP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74HC245AP |
| Product Name | 8-bit 8BIT Interface Transceiver IC |
| Device Type | Transceiver |