Toshiba America Electronic Components, Inc. Logic - Logic - Counters, Dividers - 74HC191F 74HC191F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 717311-74HC191F Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Reference case: SOP16 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 717311-74HC191F Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Reference case: SOP16 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74HC191F - 717311-74HC191F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HC191F
717311-74HC191F
Logic - Logic - Counters, Dividers - 74HC191F 717311-74HC191F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 717311-74HC191F Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Reference case: SOP16 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 717311-74HC191F
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
RoHS State: Request Verification
Reference case: SOP16
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 717311-74HC191F
Product Name Logic - Logic - Counters, Dividers - 74HC191F
Unlock Full Specs
to access all available technical data

Similar Products

Counter ICs - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Logic Family HCMOS; HC
Number of Pins 16
View Details
Counter - 750-633 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC4024D,653 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 90 MHz
View Details
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers