Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC T/R Product overview: 74HC165D(BJ) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-74HC165D(BJ) can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 731-74HC165D(BJ) |
| Product Name | 8-bit SOIC Logic IC |
| Gate Type | Shift Register |
| Supply Voltage | 2 V to 6 V |
| Logic Family | HC |