Toshiba Electronics (UK) Ltd Buffers 74HC125D

Description
CMOS IC Buffer/Driver 4-ch SOIC14
Request a Quote Datasheet
Description
CMOS IC Buffer/Driver 4-ch SOIC14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers - 1713378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1713378
Buffers 1713378
CMOS IC Buffer/Driver 4-ch SOIC14

CMOS IC Buffer/Driver 4-ch SOIC14

Supplier's Site
Buffers - 1713508P - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1713508P
Buffers 1713508P
CMOS IC Buffer/Driver 4-ch SOIC14

CMOS IC Buffer/Driver 4-ch SOIC14

Supplier's Site
Buffers - 1713508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
1713508
Buffers 1713508
CMOS IC Buffer/Driver 4-ch SOIC14

CMOS IC Buffer/Driver 4-ch SOIC14

Supplier's Site
6V Interface Transceiver IC - 704-74HC125D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V Interface Transceiver IC
704-74HC125D
6V Interface Transceiver IC 704-74HC125D
IC BUFFER NON-INVERT 6V 14SOIC Product overview: 74HC125D from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC125D can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 6V 14SOIC Product overview: 74HC125D from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC125D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1713378 1713508P 704-74HC125D
Product Name Buffers Buffers 6V Interface Transceiver IC
Device Type Line / Bus Driver; Buffer; Schmitt Trigger Buffer Line / Bus Driver; Buffer; Schmitt Trigger Buffer Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 6 v Other; 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Front End - 1602936 - RS Components, Ltd.
Specs
Device Type Front End
Features RoHS
Package Type SSOP; TSSOP; TSSOP
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222301M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details