Toshiba Electronics (UK) Ltd Multivibrators 74HC123D

Description
Monostable Multivibrator 40 ns 16-SOIC
Datasheet
Description
Monostable Multivibrator 40 ns 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 74HC123D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HC123D
Multivibrators 74HC123D
Monostable Multivibrator 40 ns 16-SOIC

Monostable Multivibrator 40 ns 16-SOIC

Buy Now Datasheet
Logic - Multivibrators - 74HC123D - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74HC123D
Logic - Multivibrators 74HC123D
IC MULTIVIBRATOR 40NS 16SOIC

IC MULTIVIBRATOR 40NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 74HC123D 74HC123D
Product Name Multivibrators Logic - Multivibrators
Supply Voltage 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

CD4098B CMOS Dual Monostable Multivibrator - CD4098BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
4 suppliers
Dual retriggerable precision monostable multivibrator - 74HC4538D,653 - Nexperia B.V.
Specs
Type Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage +7.0
View Details
9 suppliers
Logic - Multivibrators - 74HC4538DB,112 - Lingto Electronic Limited
Specs
Type Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details