Nexperia B.V. Monostable/astable multivibrator HEF4047BT,653

Description
The HEF4047B is a retriggerable astable multivibrator that can be configured as either a positive-edge or negative-edge triggered monostable multivibrator. The output pulse width is programmed by selection of external components (Rt and Ct). Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits General Monostable (one-shot) or astable (free-running) operation True and complemented buffered outputs Only one external resistor and capacitor required ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The HEF4047B is a retriggerable astable multivibrator that can be configured as either a positive-edge or negative-edge triggered monostable multivibrator. The output pulse width is programmed by selection of external components (Rt and Ct). Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits General Monostable (one-shot) or astable (free-running) operation True and complemented buffered outputs Only one external resistor and capacitor required ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monostable/astable multivibrator - HEF4047BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Monostable/astable multivibrator
HEF4047BT,653
Monostable/astable multivibrator HEF4047BT,653
The HEF4047B is a retriggerable astable multivibrator that can be configured as either a positive-edge or negative-edge triggered monostable multivibrator. The output pulse width is programmed by selection of external components (Rt and Ct). Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits General Monostable (one-shot) or astable (free-running) operation True and complemented buffered outputs Only one external resistor and capacitor required ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The HEF4047B is a retriggerable astable multivibrator that can be configured as either a positive-edge or negative-edge triggered monostable multivibrator. The output pulse width is programmed by selection of external components (Rt and Ct). Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

General

  • Monostable (one-shot) or astable (free-running) operation
  • True and complemented buffered outputs
  • Only one external resistor and capacitor required
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Logic - Logic - Multivibrators - HEF4047BT,653 - 1043110-HEF4047BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - HEF4047BT,653
1043110-HEF4047BT,653
Logic - Logic - Multivibrators - HEF4047BT,653 1043110-HEF4047BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043110-HEF4047BT,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Astable, Monostable Schmitt Trigger Input: No Independent Circuits: 1 Propagation Delay: 50ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Supply Voltage - Operating: 4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043110-HEF4047BT,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Astable, Monostable
Schmitt Trigger Input: No
Independent Circuits: 1
Propagation Delay: 50ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Supply Voltage - Operating: 4.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - 1727-6408-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-6408-2-ND
Multivibrators 1727-6408-2-ND
Monostable Multivibrator 50ns 14-SO

Monostable Multivibrator 50ns 14-SO

Buy Now Datasheet
Multivibrators - 1727-6408-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-6408-1-ND
Multivibrators 1727-6408-1-ND
Monostable Multivibrator 50ns 14-SO

Monostable Multivibrator 50ns 14-SO

Buy Now Datasheet
Multivibrators - 1727-6408-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-6408-6-ND
Multivibrators 1727-6408-6-ND
Monostable Multivibrator 50ns 14-SO

Monostable Multivibrator 50ns 14-SO

Buy Now Datasheet
Multivibrators - HEF4047BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
HEF4047BT,653
Multivibrators HEF4047BT,653
Monostable Multivibrator 50 ns 14-SO

Monostable Multivibrator 50 ns 14-SO

Buy Now Datasheet
Logic - Multivibrators - HEF4047BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
HEF4047BT,653
Logic - Multivibrators HEF4047BT,653
IC MULTIVIBRATOR 50NS 14SO

IC MULTIVIBRATOR 50NS 14SO

Supplier's Site Datasheet
Multivibrators - HEF4047BT,653 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
HEF4047BT,653
Multivibrators HEF4047BT,653
IC MULTIVIBRATOR 50NS 14SO

IC MULTIVIBRATOR 50NS 14SO

Supplier's Site Datasheet
Ic, 4000 Locmos, Smd, 4047, Soic14; Logic Family / Base Number Nexperia - 97K1291 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Locmos, Smd, 4047, Soic14; Logic Family / Base Number Nexperia
97K1291
Ic, 4000 Locmos, Smd, 4047, Soic14; Logic Family / Base Number Nexperia 97K1291
IC, 4000 LOCMOS, SMD, 4047, SOIC14; Logic Family / Base Number:HEF4047; Multivibrator Type:Monostable / Astable; Output Current:2.4mA; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes

IC, 4000 LOCMOS, SMD, 4047, SOIC14; Logic Family / Base Number:HEF4047; Multivibrator Type:Monostable / Astable; Output Current:2.4mA; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - HEF4047BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
HEF4047BT,653
Integrated Circuits (ICs) - Logic - Multivibrators HEF4047BT,653
IC MULTIVIBRATOR 50NS 14SO

IC MULTIVIBRATOR 50NS 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number HEF4047BT,653 1043110-HEF4047BT,653 1727-6408-2-ND HEF4047BT,653 HEF4047BT,653 HEF4047BT,653 97K1291 HEF4047BT,653
Product Name Monostable/astable multivibrator Logic - Logic - Multivibrators - HEF4047BT,653 Multivibrators Multivibrators Logic - Multivibrators Multivibrators Ic, 4000 Locmos, Smd, 4047, Soic14; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Multivibrators
Features ESD Protection
Package Type Other; SOT108-1 SOT108-1 Other; 14-SO SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Other; SOIC
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 4.5 V ~ 15.5 V 1.5V; 4.5 V ~ 15.5 V 4.5 V ~ 15.5 V 15.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 15AC5774 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; SOIC
Number of Pins 16
View Details
Dual retriggerable precision monostable multivibrator - 74HCT4538D-Q100,11 - Nexperia B.V.
Specs
Type Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Dual monostable multivibrator - HEF4528BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
View Details
4 suppliers
Dual retriggerable monostable multivibrator with reset - 74HCT123D,653 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7
Features Master Reset; ESD Protection
View Details
7 suppliers