Toshiba America Electronic Components, Inc. Optoisolators - Logic Output - 6N137F 6N137F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1006827-6N137F Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 10MBd Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 200V/μs, 500V/μs (Typ) Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 30ns, 30ns Channel Output Current: 50mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1006827-6N137F Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 10MBd Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 200V/μs, 500V/μs (Typ) Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 30ns, 30ns Channel Output Current: 50mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 6N137F - 1006827-6N137F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 6N137F
1006827-6N137F
Optoisolators - Logic Output - 6N137F 1006827-6N137F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1006827-6N137F Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 10MBd Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 200V/μs, 500V/μs (Typ) Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 30ns, 30ns Channel Output Current: 50mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1006827-6N137F
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector
Data Rate: 10MBd
Forward Voltage: 1.65V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 200V/μs, 500V/μs (Typ)
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 30ns, 30ns
Channel Output Current: 50mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1006827-6N137F
Product Name Optoisolators - Logic Output - 6N137F
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details