Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK882GR 2SK882GR

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037868-2SK882GR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Alternative Parts (Cross-Reference): 2SK882GR2SK882-GR; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 30 mA
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037868-2SK882GR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Alternative Parts (Cross-Reference): 2SK882GR2SK882-GR; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 30 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK882GR - 1037868-2SK882GR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK882GR
1037868-2SK882GR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK882GR 1037868-2SK882GR
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037868-2SK882GR Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Alternative Parts (Cross-Reference): 2SK882GR2SK882-GR; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 30 mA

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037868-2SK882GR
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Alternative Parts (Cross-Reference): 2SK882GR2SK882-GR;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 30 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1037868-2SK882GR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK882GR
Package Type SOT3; SC
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100MX/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type SOIC8
View Details
Single FETs, MOSFETs - 448-AIMCQ120R160M1TXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
MOSFETs - 1826899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; Sot-223
View Details