Toshiba Corporation 30V 1A MOSFET Transistor 2SK3074

Description
MOSF RF N CH 30V 1A PW-MINI Product overview: 2SK3074 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3074 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSF RF N CH 30V 1A PW-MINI Product overview: 2SK3074 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3074 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1A MOSFET Transistor
285-2SK3074
30V 1A MOSFET Transistor 285-2SK3074
MOSF RF N CH 30V 1A PW-MINI Product overview: 2SK3074 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3074 can be used for catalog matching and distributor lookup.

MOSF RF N CH 30V 1A PW-MINI Product overview: 2SK3074 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3074 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3074 - 091392-2SK3074 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3074
091392-2SK3074
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3074 091392-2SK3074
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 091392-2SK3074 Packaging: Cut Reel Voltage Rating: 30V Current Rating: 1A Frequency: 520MHz Current - Test: 50mA Gain: 14.9dB Transistor Polarity: N-Channel Voltage - Test: 9.6V Power - Output: 630mW Categories: Discrete Semiconductor Products Case / Package: SC-62 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 091392-2SK3074
Packaging: Cut Reel
Voltage Rating: 30V
Current Rating: 1A
Frequency: 520MHz
Current - Test: 50mA
Gain: 14.9dB
Transistor Polarity: N-Channel
Voltage - Test: 9.6V
Power - Output: 630mW
Categories: Discrete Semiconductor Products
Case / Package: SC-62
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-2SK3074 091392-2SK3074
Product Name 30V 1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3074
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot26
View Details
60 V, 310 mA N-channel Trench MOSFET - 2N7002PW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
9 suppliers
MOSFET DRVR 1-OUT Hi/Lo Side Inv 8-Pin SOIC T/R - 815-LM9061QDRQ1 - Utmel Electronic Limited
Specs
TJ -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details