Toshiba America Electronic Components, Inc. N-Channel MOSFET Transistor 2SK1643

Description
N-Channel MOSFET Transistor Product overview: 2SK1643 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1643 can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-Channel MOSFET Transistor Product overview: 2SK1643 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1643 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel MOSFET Transistor
288-2SK1643
N-Channel MOSFET Transistor 288-2SK1643
N-Channel MOSFET Transistor Product overview: 2SK1643 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1643 can be used for catalog matching and distributor lookup.

N-Channel MOSFET Transistor Product overview: 2SK1643 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1643 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159089-2SK1643 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159089-2SK1643
Discrete Semiconductor Products 159089-2SK1643
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 159089-2SK1643 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 05, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 159089-2SK1643
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Introduction Date: September 05, 2019
Estimated EOL Date: 2035
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Transistor - 220422251 - Radwell International
Willingboro, NJ, United States
Transistor
220422251
Transistor 220422251
TRANSISTOR, MOSFET, N-CHANNEL, 900V, 5A, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, 900V, 5A, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 288-2SK1643 159089-2SK1643 220422251
Product Name N-Channel MOSFET Transistor Discrete Semiconductor Products Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR5505 - 1149846-AUIRFR5505 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details