Toshiba America Electronic Components, Inc. 60V 5A MOSFET Transistor 2SJ668

Description
MOSFET P-CH 60V 5A PW-MOLD Product overview: 2SJ668 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ668 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 5A PW-MOLD Product overview: 2SJ668 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ668 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A MOSFET Transistor
285-2SJ668
60V 5A MOSFET Transistor 285-2SJ668
MOSFET P-CH 60V 5A PW-MOLD Product overview: 2SJ668 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ668 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 5A PW-MOLD Product overview: 2SJ668 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ668 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ668 - 158834-2SJ668 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ668
158834-2SJ668
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ668 158834-2SJ668
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158834-2SJ668 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C Case / Package: PW-MOLD Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 700pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 158834-2SJ668
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C
Case / Package: PW-MOLD
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 700pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 170 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2SJ668 158834-2SJ668
Product Name 60V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ668
Polarity P-Channel P-Channel; P-Channel
PD 20000 milliwatts 20000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1689524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
60 V, dual N-channel Trench MOSFET - 2N7002HSX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
5 suppliers
PMIC - PMIC - Gate Drivers - LM5111-3MX/NOPB - 1054841-LM5111-3MX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details