Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ619 2SJ619

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157207-2SJ619 Drain to Source Voltage (Vdss): 100 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Continuous Drain Current (ID): 16 A
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157207-2SJ619 Drain to Source Voltage (Vdss): 100 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Continuous Drain Current (ID): 16 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ619 - 1157207-2SJ619 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ619
1157207-2SJ619
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ619 1157207-2SJ619
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157207-2SJ619 Drain to Source Voltage (Vdss): 100 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Continuous Drain Current (ID): 16 A

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157207-2SJ619
Drain to Source Voltage (Vdss): 100 V
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Continuous Drain Current (ID): 16 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1157207-2SJ619
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ619
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGBG25N120S7ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Transistor Grade / Operating Range Automotive
View Details
80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
IGBT - 32491023 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details