Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SD1220-O

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 157590-2SD1220-O Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1220O Alternative Parts (Cross-Reference): 2SD669A-D-TN3-T; KTC2983D; 2SD669A-D-TN3-R; Introduction Date: June 16, 1999 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 157590-2SD1220-O Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1220O Alternative Parts (Cross-Reference): 2SD669A-D-TN3-T; KTC2983D; 2SD669A-D-TN3-R; Introduction Date: June 16, 1999 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157590-2SD1220-O - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157590-2SD1220-O
Discrete Semiconductor Products 157590-2SD1220-O
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 157590-2SD1220-O Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1220O Alternative Parts (Cross-Reference): 2SD669A-D-TN3-T; KTC2983D; 2SD669A-D-TN3-R; Introduction Date: June 16, 1999 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 157590-2SD1220-O
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1220O
Alternative Parts (Cross-Reference): 2SD669A-D-TN3-T; KTC2983D; 2SD669A-D-TN3-R;
Introduction Date: June 16, 1999
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
150V 1.5A Bipolar Transistor
276-2SD1220-O
150V 1.5A Bipolar Transistor 276-2SD1220-O
Trans GP BJT NPN 150V 1.5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SD1220-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1220-O can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 150V 1.5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SD1220-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1220-O can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 157590-2SD1220-O 276-2SD1220-O
Product Name Discrete Semiconductor Products 150V 1.5A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN/PNP general-purpose double transistors - BC817RAPNZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 1222357 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Single Bipolar Transistors - BC859CE6327HTSA1CT-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers