Toshiba America Electronic Components, Inc. 800V 0.05A Bipolar Transistor 2SC6127

Description
Trans GP BJT NPN 800V 0.05A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC6127 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6127 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 800V 0.05A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC6127 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6127 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 0.05A Bipolar Transistor
276-2SC6127
800V 0.05A Bipolar Transistor 276-2SC6127
Trans GP BJT NPN 800V 0.05A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC6127 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6127 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 800V 0.05A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC6127 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6127 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157445-2SC6127 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157445-2SC6127
Discrete Semiconductor Products 157445-2SC6127
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 157445-2SC6127 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC6127 Introduction Date: October 29, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 157445-2SC6127
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC6127
Introduction Date: October 29, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC6127 157445-2SC6127
Product Name 800V 0.05A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50V Bipolar Transistor - 292-BCR112WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
5 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-Q/GR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
Bipolar Transistors - 1219439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details