Toshiba Corporation 300V 0.15A Bipolar Transistor 2SC5360

Description
NPN TRIPLE DIFFUSED TYPE (COLOR TV CHROM OUTPUT APPLICATIONS) / Trans GP BJT NPN 300V 0.15A 3-Pin(3+Tab) TO-220NIS Product overview: 2SC5360 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5360 can be used for catalog matching and distributor lookup.
Request a Quote
Description
NPN TRIPLE DIFFUSED TYPE (COLOR TV CHROM OUTPUT APPLICATIONS) / Trans GP BJT NPN 300V 0.15A 3-Pin(3+Tab) TO-220NIS Product overview: 2SC5360 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5360 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.15A Bipolar Transistor
283-2SC5360
300V 0.15A Bipolar Transistor 283-2SC5360
NPN TRIPLE DIFFUSED TYPE (COLOR TV CHROM OUTPUT APPLICATIONS) / Trans GP BJT NPN 300V 0.15A 3-Pin(3+Tab) TO-220NIS Product overview: 2SC5360 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5360 can be used for catalog matching and distributor lookup.

NPN TRIPLE DIFFUSED TYPE (COLOR TV CHROM OUTPUT APPLICATIONS) / Trans GP BJT NPN 300V 0.15A 3-Pin(3+Tab) TO-220NIS Product overview: 2SC5360 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5360 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 283-2SC5360
Product Name 300V 0.15A Bipolar Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
Bipolar Transistors - 1219965 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistors - BC846,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
10 suppliers