Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SC5122

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156927-2SC5122 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5122 Alternative Parts (Cross-Reference): 2SC5122(TPE6); 2SC5122(F); 2SC5122(TPE6,F); Introduction Date: November 04, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156927-2SC5122 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5122 Alternative Parts (Cross-Reference): 2SC5122(TPE6); 2SC5122(F); 2SC5122(TPE6,F); Introduction Date: November 04, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156927-2SC5122 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156927-2SC5122
Discrete Semiconductor Products 156927-2SC5122
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156927-2SC5122 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5122 Alternative Parts (Cross-Reference): 2SC5122(TPE6); 2SC5122(F); 2SC5122(TPE6,F); Introduction Date: November 04, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 156927-2SC5122
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5122
Alternative Parts (Cross-Reference): 2SC5122(TPE6); 2SC5122(F); 2SC5122(TPE6,F);
Introduction Date: November 04, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
400V 0.05A Bipolar Transistor
276-2SC5122
400V 0.05A Bipolar Transistor 276-2SC5122
Trans GP BJT NPN 400V 0.05A 3-Pin TO-92 Mod Product overview: 2SC5122 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5122 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 0.05A 3-Pin TO-92 Mod Product overview: 2SC5122 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5122 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156927-2SC5122 276-2SC5122
Product Name Discrete Semiconductor Products 400V 0.05A Bipolar Transistor
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 1219987 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - 448-BCW66KFE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers