Toshiba America Electronic Components, Inc. 140V 10A Bipolar Transistor 2SC4690-R

Description
Trans GP BJT NPN 140V 10A 3-Pin(3+Tab) TO-3P(N)IS Product overview: 2SC4690-R from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4690-R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 140V 10A 3-Pin(3+Tab) TO-3P(N)IS Product overview: 2SC4690-R from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4690-R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
140V 10A Bipolar Transistor
276-2SC4690-R
140V 10A Bipolar Transistor 276-2SC4690-R
Trans GP BJT NPN 140V 10A 3-Pin(3+Tab) TO-3P(N)IS Product overview: 2SC4690-R from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4690-R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 140V 10A 3-Pin(3+Tab) TO-3P(N)IS Product overview: 2SC4690-R from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4690-R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156682-2SC4690-R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156682-2SC4690-R
Discrete Semiconductor Products 156682-2SC4690-R
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156682-2SC4690-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4690 Alternative Parts (Cross-Reference): 2SC5101O; 2SC5101P; 2SC5101Y; FJAF4310RTU_NL; Introduction Date: October 03, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 156682-2SC4690-R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4690
Alternative Parts (Cross-Reference): 2SC5101O; 2SC5101P; 2SC5101Y; FJAF4310RTU_NL;
Introduction Date: October 03, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4690-R 156682-2SC4690-R
Product Name 140V 10A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC857AE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Bipolar Transistors - 6697732 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers