Toshiba America Electronic Components, Inc. 40V 3A Bipolar Transistor 2SC3422-Y

Description
Trans GP BJT NPN 40V 3A 3-Pin(3+Tab) TO-126IS Product overview: 2SC3422-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3422-Y can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 40V 3A 3-Pin(3+Tab) TO-126IS Product overview: 2SC3422-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3422-Y can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 3A Bipolar Transistor
276-2SC3422-Y
40V 3A Bipolar Transistor 276-2SC3422-Y
Trans GP BJT NPN 40V 3A 3-Pin(3+Tab) TO-126IS Product overview: 2SC3422-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3422-Y can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 40V 3A 3-Pin(3+Tab) TO-126IS Product overview: 2SC3422-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3422-Y can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155798-2SC3422-Y - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155798-2SC3422-Y
Discrete Semiconductor Products 155798-2SC3422-Y
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155798-2SC3422-Y Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3422Y Alternative Parts (Cross-Reference): MJE5190; KSD794YS; BD17516S; BD17510STU; Introduction Date: October 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155798-2SC3422-Y
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3422Y
Alternative Parts (Cross-Reference): MJE5190; KSD794YS; BD17516S; BD17510STU;
Introduction Date: October 03, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3422-Y 155798-2SC3422-Y
Product Name 40V 3A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

65V 0.1A Bipolar Transistor - 277-BC846SH6727 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
6 suppliers
Bipolar Transistors - 6697521 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details