Toshiba America Electronic Components, Inc. 2A 80V Bipolar Transistor 2SC3328

Description
TRANS NPN 2A 80V TO226-3 Product overview: 2SC3328 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3328 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 2A 80V TO226-3 Product overview: 2SC3328 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3328 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 80V Bipolar Transistor
276-2SC3328
2A 80V Bipolar Transistor 276-2SC3328
TRANS NPN 2A 80V TO226-3 Product overview: 2SC3328 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3328 can be used for catalog matching and distributor lookup.

TRANS NPN 2A 80V TO226-3 Product overview: 2SC3328 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3328 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3328 - 155727-2SC3328 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3328
155727-2SC3328
TRANSISTORS - Transistors (BJT) - Single - 2SC3328 155727-2SC3328
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155727-2SC3328 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: LSTM Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 70 @ 500mA, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155727-2SC3328
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: LSTM
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 70 @ 500mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SC3328 155727-2SC3328
Product Name 2A 80V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC3328
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Bipolar Transistors - 7384901 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details