Toshiba Corporation Transistor 2SC3303Y

Description
TRANSISTOR, BIPOLAR, NPN, 80 V, 5 AMPS, SMD/SMT, TO-252-3. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR, BIPOLAR, NPN, 80 V, 5 AMPS, SMD/SMT, TO-252-3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 54475251 - Radwell International
Willingboro, NJ, United States
Transistor
54475251
Transistor 54475251
TRANSISTOR, BIPOLAR, NPN, 80 V, 5 AMPS, SMD/SMT, TO-252-3. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, BIPOLAR, NPN, 80 V, 5 AMPS, SMD/SMT, TO-252-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 54475251
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details