Toshiba America Electronic Components, Inc. 800V 3A Bipolar Transistor 2SC3148

Description
Trans GP BJT NPN 800V 3A 3-Pin(3+Tab) TO-220AB Product overview: 2SC3148 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3148 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 800V 3A 3-Pin(3+Tab) TO-220AB Product overview: 2SC3148 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3148 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 3A Bipolar Transistor
276-2SC3148
800V 3A Bipolar Transistor 276-2SC3148
Trans GP BJT NPN 800V 3A 3-Pin(3+Tab) TO-220AB Product overview: 2SC3148 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3148 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 800V 3A 3-Pin(3+Tab) TO-220AB Product overview: 2SC3148 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3148 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC3148 - 13401-2SC3148 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3148
13401-2SC3148
TRANSISTORS - Transistors (BJT) - Single - 2SC3148 13401-2SC3148
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 13401-2SC3148 Family Name: 2SC3148 Alternative Parts (Cross-Reference): KSC5027RHTU; FJP5027O; KSC5027R; KSC5027; Introduction Date: October 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 13401-2SC3148
Family Name: 2SC3148
Alternative Parts (Cross-Reference): KSC5027RHTU; FJP5027O; KSC5027R; KSC5027;
Introduction Date: October 03, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now
Transistor - 32477618 - Radwell International
Willingboro, NJ, United States
Transistor
32477618
Transistor 32477618
DISCONTINUED BY MANUFACTURER, TRANSISTOR, POWER BIPOLAR, 3A I(C), 800V V1-ELEMENT, NPN, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, POWER BIPOLAR, 3A I(C), 800V V1-ELEMENT, NPN, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 276-2SC3148 13401-2SC3148 32477618
Product Name 800V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC3148 Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data