Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SC3075

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155610-2SC3075 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3075 Alternative Parts (Cross-Reference): 2SC3075(TE16L); 2SC3075(TE16L1,NQ); 2SC6040(TPF2,Q); 2SC5548A; Introduction Date: June 16, 1999 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155610-2SC3075 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3075 Alternative Parts (Cross-Reference): 2SC3075(TE16L); 2SC3075(TE16L1,NQ); 2SC6040(TPF2,Q); 2SC5548A; Introduction Date: June 16, 1999 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155610-2SC3075 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155610-2SC3075
Discrete Semiconductor Products 155610-2SC3075
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155610-2SC3075 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3075 Alternative Parts (Cross-Reference): 2SC3075(TE16L); 2SC3075(TE16L1,NQ); 2SC6040(TPF2,Q); 2SC5548A; Introduction Date: June 16, 1999 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155610-2SC3075
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3075
Alternative Parts (Cross-Reference): 2SC3075(TE16L); 2SC3075(TE16L1,NQ); 2SC6040(TPF2,Q); 2SC5548A;
Introduction Date: June 16, 1999
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 155610-2SC3075
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SA-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Power Distribution Switches, Load Drivers - BTS500101TADATMA2 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Switching Regulators - 1227216 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details