Nexperia B.V. 12 V, 2 A to 13.5 A, 17 mΩ eFuse NPS3102AGBJ

Description
NPS3102A and NPS3102B are low-ohmic (17 mΩ), high current (13.5 A), resettable electronic fuses that are targeted for 12 V applications. They are designed to protect downstream loads from exposure to excessive voltage and protect the power supply from load faults and large inrush currents. Output slew rate is controlled by a capacitor at dVdt pin. Current limit can be adjusted in the 2 A to 13.5 A range using a resistor at ILIM pin. The voltage at ILIM pin can also be used as a measure of the load current in real-time. The devices include a built-in over voltage clamp that will limit the output voltage during input over voltage conditions. The devices also include a multi-function EN/FLT pin. When the pin is left floating and the voltage at IN is greater than the under voltage lock-out, the devices turn on. During operation, the voltage at the pin can be used as a fault indicator to determine if the devices are operating normally. Pulling the EN/FLT pin low will turn off the devices. During thermal shutdown, both devices disable the integrated pass-FET if the die temperature crosses the over temperature threshold. The NPS3102A latches off under a thermal shutdown event and requires user reset by toggling the EN/FLT pin or cycling the voltage at the IN pin. The NPS3102B integrates auto-retry, which safely attempts to re-enable the pass-FET without the need for user intervention. Figure 1.Typical Application Features and benefits Up to 18 V operating range, 21 V absolute maximum Integrated 17 mΩ pass MOSFET 15 V output voltage clamp 2 A to 13.5 A adjustable output current clamp 2 µs short circuit protection response time Programmable output rise time control Built-In thermal shutdown with fault alert pin Fault response options: latch-off, auto-retry Leadless plastic package; 10 terminals, body 3.0 x 3.0 x 0.75 mm (DFN3030-10/SOT8037- 1) ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from Tj = -40 °C to +125 °C Applications Server Solid State Drive (SSD) and Hard Disk Drive (HDD) Mobile infrastructure Fan control Hot-Swap/Plug
Request a Quote Datasheet
Description
NPS3102A and NPS3102B are low-ohmic (17 mΩ), high current (13.5 A), resettable electronic fuses that are targeted for 12 V applications. They are designed to protect downstream loads from exposure to excessive voltage and protect the power supply from load faults and large inrush currents. Output slew rate is controlled by a capacitor at dVdt pin. Current limit can be adjusted in the 2 A to 13.5 A range using a resistor at ILIM pin. The voltage at ILIM pin can also be used as a measure of the load current in real-time. The devices include a built-in over voltage clamp that will limit the output voltage during input over voltage conditions. The devices also include a multi-function EN/FLT pin. When the pin is left floating and the voltage at IN is greater than the under voltage lock-out, the devices turn on. During operation, the voltage at the pin can be used as a fault indicator to determine if the devices are operating normally. Pulling the EN/FLT pin low will turn off the devices. During thermal shutdown, both devices disable the integrated pass-FET if the die temperature crosses the over temperature threshold. The NPS3102A latches off under a thermal shutdown event and requires user reset by toggling the EN/FLT pin or cycling the voltage at the IN pin. The NPS3102B integrates auto-retry, which safely attempts to re-enable the pass-FET without the need for user intervention. Figure 1.Typical Application Features and benefits Up to 18 V operating range, 21 V absolute maximum Integrated 17 mΩ pass MOSFET 15 V output voltage clamp 2 A to 13.5 A adjustable output current clamp 2 µs short circuit protection response time Programmable output rise time control Built-In thermal shutdown with fault alert pin Fault response options: latch-off, auto-retry Leadless plastic package; 10 terminals, body 3.0 x 3.0 x 0.75 mm (DFN3030-10/SOT8037- 1) ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from Tj = -40 °C to +125 °C Applications Server Solid State Drive (SSD) and Hard Disk Drive (HDD) Mobile infrastructure Fan control Hot-Swap/Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V, 2 A to 13.5 A, 17 mΩ eFuse - NPS3102AGBJ - Nexperia B.V.
Nijmegen, Netherlands
12 V, 2 A to 13.5 A, 17 mΩ eFuse
NPS3102AGBJ
12 V, 2 A to 13.5 A, 17 mΩ eFuse NPS3102AGBJ
NPS3102A and NPS3102B are low-ohmic (17 mΩ), high current (13.5 A), resettable electronic fuses that are targeted for 12 V applications. They are designed to protect downstream loads from exposure to excessive voltage and protect the power supply from load faults and large inrush currents. Output slew rate is controlled by a capacitor at dVdt pin. Current limit can be adjusted in the 2 A to 13.5 A range using a resistor at ILIM pin. The voltage at ILIM pin can also be used as a measure of the load current in real-time. The devices include a built-in over voltage clamp that will limit the output voltage during input over voltage conditions. The devices also include a multi-function EN/FLT pin. When the pin is left floating and the voltage at IN is greater than the under voltage lock-out, the devices turn on. During operation, the voltage at the pin can be used as a fault indicator to determine if the devices are operating normally. Pulling the EN/FLT pin low will turn off the devices. During thermal shutdown, both devices disable the integrated pass-FET if the die temperature crosses the over temperature threshold. The NPS3102A latches off under a thermal shutdown event and requires user reset by toggling the EN/FLT pin or cycling the voltage at the IN pin. The NPS3102B integrates auto-retry, which safely attempts to re-enable the pass-FET without the need for user intervention. Figure 1.Typical Application Features and benefits Up to 18 V operating range, 21 V absolute maximum Integrated 17 mΩ pass MOSFET 15 V output voltage clamp 2 A to 13.5 A adjustable output current clamp 2 µs short circuit protection response time Programmable output rise time control Built-In thermal shutdown with fault alert pin Fault response options: latch-off, auto-retry Leadless plastic package; 10 terminals, body 3.0 x 3.0 x 0.75 mm (DFN3030-10/SOT8037- 1) ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from Tj = -40 °C to +125 °C Applications Server Solid State Drive (SSD) and Hard Disk Drive (HDD) Mobile infrastructure Fan control Hot-Swap/Plug

NPS3102A and NPS3102B are low-ohmic (17 mΩ), high current (13.5 A), resettable electronic fuses that are targeted for 12 V applications. They are designed to protect downstream loads from exposure to excessive voltage and protect the power supply from load faults and large inrush currents.

Output slew rate is controlled by a capacitor at dVdt pin. Current limit can be adjusted in the 2 A to 13.5 A range using a resistor at ILIM pin. The voltage at ILIM pin can also be used as a measure of the load current in real-time. The devices include a built-in over voltage clamp that will limit the output voltage during input over voltage conditions.

The devices also include a multi-function EN/FLT pin. When the pin is left floating and the voltage at IN is greater than the under voltage lock-out, the devices turn on. During operation, the voltage at the pin can be used as a fault indicator to determine if the devices are operating normally. Pulling the EN/FLT pin low will turn off the devices.

During thermal shutdown, both devices disable the integrated pass-FET if the die temperature crosses the over temperature threshold. The NPS3102A latches off under a thermal shutdown event and requires user reset by toggling the EN/FLT pin or cycling the voltage at the IN pin. The NPS3102B integrates auto-retry, which safely attempts to re-enable the pass-FET without the need for user intervention.

Figure 1.Typical Application

Features and benefits

  • Up to 18 V operating range, 21 V absolute maximum
  • Integrated 17 mΩ pass MOSFET
  • 15 V output voltage clamp
  • 2 A to 13.5 A adjustable output current clamp
  • 2 µs short circuit protection response time
  • Programmable output rise time control
  • Built-In thermal shutdown with fault alert pin
  • Fault response options: latch-off, auto-retry
  • Leadless plastic package; 10 terminals, body 3.0 x 3.0 x 0.75 mm (DFN3030-10/SOT8037-1)
  • ESD protection:
    • HBM ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from Tj = -40 °C to +125 °C

Applications

  • Server
  • Solid State Drive (SSD) and Hard Disk Drive (HDD)
  • Mobile infrastructure
  • Fan control
  • Hot-Swap/Plug
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Voltage Regulators
Product Number NPS3102AGBJ
Product Name 12 V, 2 A to 13.5 A, 17 mΩ eFuse
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Power Supply Controllers, Monitors - 1727-NEX81802DAZTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details