Bipolar (BJT) Transistor PNP 120V 800mA 120MHz 900mW Through Hole TO-92MOD
TRANS PNP 120V 0.8A TO92MOD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SA965-YSWFF(M-ND | 2SA965-Y,SWFF(M |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |