Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors (BJT) - Single - 2SA1943-O 2SA1943-O

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154084-2SA1943-O Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: PNP Family Name: 2SA1943 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P(L) Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 230V Max Vce (sat): 3V @ 800mA, 8A Collector Cut-off Current(Max): 5μA (ICBO) Typical Gain (hFE) (Min): 80 @ 1A, 5V Maximum Power Dissipation: 150W Alternative Parts (Cross-Reference): 2SA1943-O(Q); MG9411-R; NJW21193; MG9410-R; ; Introduction Date: June 25, 1997 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154084-2SA1943-O Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: PNP Family Name: 2SA1943 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P(L) Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 230V Max Vce (sat): 3V @ 800mA, 8A Collector Cut-off Current(Max): 5μA (ICBO) Typical Gain (hFE) (Min): 80 @ 1A, 5V Maximum Power Dissipation: 150W Alternative Parts (Cross-Reference): 2SA1943-O(Q); MG9411-R; NJW21193; MG9410-R; ; Introduction Date: June 25, 1997 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1943-O - 154084-2SA1943-O - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1943-O
154084-2SA1943-O
TRANSISTORS - Transistors (BJT) - Single - 2SA1943-O 154084-2SA1943-O
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154084-2SA1943-O Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: PNP Family Name: 2SA1943 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P(L) Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 230V Max Vce (sat): 3V @ 800mA, 8A Collector Cut-off Current(Max): 5μA (ICBO) Typical Gain (hFE) (Min): 80 @ 1A, 5V Maximum Power Dissipation: 150W Alternative Parts (Cross-Reference): 2SA1943-O(Q); MG9411-R; NJW21193; MG9410-R; ; Introduction Date: June 25, 1997 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 154084-2SA1943-O
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Family Name: 2SA1943
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P(L)
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 230V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 80 @ 1A, 5V
Maximum Power Dissipation: 150W
Alternative Parts (Cross-Reference): 2SA1943-O(Q); MG9411-R; NJW21193; MG9410-R; ;
Introduction Date: June 25, 1997
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154084-2SA1943-O
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1943-O
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74LVC2T45GF,115TR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1897448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details