Toshiba Electronics (UK) Ltd Single Bipolar Transistors 2SA1930(Q,M)

Description
Bipolar (BJT) Transistor PNP 180V 2A 200MHz 2W Through Hole TO-220NIS
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 180V 2A 200MHz 2W Through Hole TO-220NIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1930QM-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1930QM-ND
Single Bipolar Transistors 2SA1930QM-ND
Bipolar (BJT) Transistor PNP 180V 2A 200MHz 2W Through Hole TO-220NIS

Bipolar (BJT) Transistor PNP 180V 2A 200MHz 2W Through Hole TO-220NIS

Buy Now Datasheet
Singapore, Singapore
180V 2A Bipolar Transistor
276-2SA1930(Q,M)
180V 2A Bipolar Transistor 276-2SA1930(Q,M)
TRANS PNP 180V 2A TO220NIS Product overview: 2SA1930(Q,M) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1930(Q,M) can be used for catalog matching and distributor lookup.

TRANS PNP 180V 2A TO220NIS Product overview: 2SA1930(Q,M) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1930(Q,M) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1930(Q,M) - 809940-2SA1930(Q,M) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1930(Q,M)
809940-2SA1930(Q,M)
TRANSISTORS - Transistors (BJT) - Single - 2SA1930(Q,M) 809940-2SA1930(Q,M)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 809940-2SA1930(Q,M) Packaging: Bulk Mounting Style: Through Hole Power - Max: 2W Transistor Type: PNP Frequency - Transition: 200MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220NIS Temperature Range - Operating: 150°C Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 180V Current - Collector Cutoff (Maximum): 5μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 100mA, 1A DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 100mA, 5V

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 809940-2SA1930(Q,M)
Packaging: Bulk
Mounting Style: Through Hole
Power - Max: 2W
Transistor Type: PNP
Frequency - Transition: 200MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220NIS
Temperature Range - Operating: 150°C
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 180V
Current - Collector Cutoff (Maximum): 5μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 100mA, 1A
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 100mA, 5V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1930(Q,M) - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1930(Q,M)
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1930(Q,M)
TRANS PNP 180V 2A TO220NIS

TRANS PNP 180V 2A TO220NIS

Supplier's Site
TRANS PNP 180V 2A TO220NIS - 4669-2SA1930(Q,M) - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 180V 2A TO220NIS
4669-2SA1930(Q,M)
TRANS PNP 180V 2A TO220NIS 4669-2SA1930(Q,M)
TRANS PNP 180V 2A TO220NIS

TRANS PNP 180V 2A TO220NIS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 2SA1930QM-ND 276-2SA1930(Q,M) 809940-2SA1930(Q,M) 2SA1930(Q,M) 4669-2SA1930(Q,M)
Product Name Single Bipolar Transistors 180V 2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA1930(Q,M) Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 180V 2A TO220NIS
Polarity PNP PNP PNP
Package Type TO-220; TO-220-3 Full Pack Bulk TO-220; SOT3
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers
Bipolar Transistor, General Purpose Transistor - BC847BW - Infineon Technologies AG
Specs
Polarity NPN (Single); NPN
Package Type SOT323; SOT323
Packing Method Tape Reel; TAPE & REEL
View Details
2 suppliers
Bipolar Transistors - 7114926P - RS Components, Ltd.
Specs
Package Type SOT-363
View Details