Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 093218-2SA1887
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 45MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220NIS
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 250mA, 5A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1A, 1V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
TRANS PNP 50V 10A TO220NIS Product overview: 2SA1887 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1887 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 093218-2SA1887 | 276-2SA1887 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1887 | 50V 10A Bipolar Transistor |
| Polarity | PNP; PNP | PNP |