Toshiba Electronics (UK) Ltd Single Bipolar Transistors 2SA1313-Y,LF

Description
Bipolar (BJT) Transistor PNP 50V 500mA 200MHz 200mW Surface Mount S-Mini
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 500mA 200MHz 200mW Surface Mount S-Mini
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1313-YLFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1313-YLFCT-ND
Single Bipolar Transistors 2SA1313-YLFCT-ND
Bipolar (BJT) Transistor PNP 50V 500mA 200MHz 200mW Surface Mount S-Mini

Bipolar (BJT) Transistor PNP 50V 500mA 200MHz 200mW Surface Mount S-Mini

Buy Now Datasheet
Single Bipolar Transistors - 2SA1313-YLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1313-YLFDKR-ND
Single Bipolar Transistors 2SA1313-YLFDKR-ND
Bipolar (BJT) Transistor PNP 50V 500mA 200MHz 200mW Surface Mount S-Mini

Bipolar (BJT) Transistor PNP 50V 500mA 200MHz 200mW Surface Mount S-Mini

Buy Now Datasheet
Single Bipolar Transistors - 2SA1313-YLFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1313-YLFTR-ND
Single Bipolar Transistors 2SA1313-YLFTR-ND
Bipolar (BJT) Transistor PNP 50V 500mA 200MHz 200mW Surface Mount S-Mini

Bipolar (BJT) Transistor PNP 50V 500mA 200MHz 200mW Surface Mount S-Mini

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1313-Y,LF - 153531-2SA1313-Y,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1313-Y,LF
153531-2SA1313-Y,LF
TRANSISTORS - Transistors (BJT) - Single - 2SA1313-Y,LF 153531-2SA1313-Y,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 153531-2SA1313-Y,LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: S-Mini Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 1V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 153531-2SA1313-Y,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: S-Mini
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 0.5A Bipolar Transistor
276-2SA1313-Y,LF
50V 0.5A Bipolar Transistor 276-2SA1313-Y,LF
TRANS PNP 50V 0.5A SMINI Product overview: 2SA1313-Y,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1313-Y,LF can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.5A SMINI Product overview: 2SA1313-Y,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1313-Y,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans GP BJT PNP 50V 0.5A 3-Pin S-Mini Embossed T/R - 4669-2SA1313-Y,LF - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 50V 0.5A 3-Pin S-Mini Embossed T/R
4669-2SA1313-Y,LF
Trans GP BJT PNP 50V 0.5A 3-Pin S-Mini Embossed T/R 4669-2SA1313-Y,LF
Trans GP BJT PNP 50V 0.5A 3-Pin S-Mini Embossed T/R

Trans GP BJT PNP 50V 0.5A 3-Pin S-Mini Embossed T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1313-Y,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1313-Y,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1313-Y,LF
TRANS PNP 50V 0.5A SMINI

TRANS PNP 50V 0.5A SMINI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA1313-YLFCT-ND 153531-2SA1313-Y,LF 276-2SA1313-Y,LF 4669-2SA1313-Y,LF 2SA1313-Y,LF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1313-Y,LF 50V 0.5A Bipolar Transistor Trans GP BJT PNP 50V 0.5A 3-Pin S-Mini Embossed T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; S-Mini Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data