Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SA1203

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 153445-2SA1203 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1203 Alternative Parts (Cross-Reference): KTA1663; 2SB1698T100; 2SAR512PT100; 2SAR512P; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 153445-2SA1203 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1203 Alternative Parts (Cross-Reference): KTA1663; 2SB1698T100; 2SAR512PT100; 2SAR512P; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153445-2SA1203 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153445-2SA1203
Discrete Semiconductor Products 153445-2SA1203
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 153445-2SA1203 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1203 Alternative Parts (Cross-Reference): KTA1663; 2SB1698T100; 2SAR512PT100; 2SAR512P; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 153445-2SA1203
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1203
Alternative Parts (Cross-Reference): KTA1663; 2SB1698T100; 2SAR512PT100; 2SAR512P;
Introduction Date: September 01, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153445-2SA1203
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1040137-SN74AVC32T245NMJR - Win Source Electronics
Specs
Logic Family CMOS; CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-3549-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers