Toshiba America Electronic Components, Inc. Diodes, Rectifiers - Arrays - 20DL2C 20DL2C

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 197392-20DL2C Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 980mV @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 50μA @ 200V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220SM Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 197392-20DL2C Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 980mV @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 50μA @ 200V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220SM Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 20DL2C - 197392-20DL2C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 20DL2C
197392-20DL2C
Diodes, Rectifiers - Arrays - 20DL2C 197392-20DL2C
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 197392-20DL2C Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 980mV @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 50μA @ 200V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220SM Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 197392-20DL2C
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 980mV @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220SM
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
200V 20A Diode and Rectifier - 286-20DL2C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 20A Diode and Rectifier
286-20DL2C
200V 20A Diode and Rectifier 286-20DL2C
DIODE ARRAY GP 200V 20A TO220SM Product overview: 20DL2C from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20DL2C can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 20A TO220SM Product overview: 20DL2C from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20DL2C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 197392-20DL2C 286-20DL2C
Product Name Diodes, Rectifiers - Arrays - 20DL2C 200V 20A Diode and Rectifier
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 0.9800 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAV74E6327 - 863526-BAV74E6327 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 50 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package TO-236AB
View Details
2 suppliers
Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
Switching Diodes - 1220877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details