Toshiba America Electronic Components, Inc. Hard To Find - 1SV322 1SV322

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1122806-1SV322 Family Name: 1SV322 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): HVU350; HVU356; HVU202A; BBY 55-03W E6327; Introduction Date: March 07, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1122806-1SV322 Family Name: 1SV322 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): HVU350; HVU356; HVU202A; BBY 55-03W E6327; Introduction Date: March 07, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1SV322 - 1122806-1SV322 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SV322
1122806-1SV322
Hard To Find - 1SV322 1122806-1SV322
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1122806-1SV322 Family Name: 1SV322 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): HVU350; HVU356; HVU202A; BBY 55-03W E6327; Introduction Date: March 07, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1122806-1SV322
Family Name: 1SV322
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): HVU350; HVU356; HVU202A; BBY 55-03W E6327;
Introduction Date: March 07, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1122806-1SV322
Product Name Hard To Find - 1SV322
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4993 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 15.6 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode Configuration Nexperia - 27AC0731 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
VF 1.25 volts
IF 200 mA
View Details