Nexperia B.V. Diode Configuration Nexperia BAS21H,115.

Description
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Nexperia - 27AC0731 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Nexperia
27AC0731
Diode Configuration Nexperia 27AC0731
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C RoHS Compliant: Yes

Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC0731
Product Name Diode Configuration Nexperia
RoHS Compliant RoHS
VF 1.25 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6531 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage Regulator diode (Zener diode) - 1N4481 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 30 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPSD-9000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details