Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SV303

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150849-1SV303 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV303 Alternative Parts (Cross-Reference): MAVR-002300-12790T; BBY57-02VE6327XT; BBY57-02VE6327; BB857; Introduction Date: July 21, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150849-1SV303 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV303 Alternative Parts (Cross-Reference): MAVR-002300-12790T; BBY57-02VE6327XT; BBY57-02VE6327; BB857; Introduction Date: July 21, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150849-1SV303 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150849-1SV303
Discrete Semiconductor Products 150849-1SV303
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150849-1SV303 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV303 Alternative Parts (Cross-Reference): MAVR-002300-12790T; BBY57-02VE6327XT; BBY57-02VE6327; BB857; Introduction Date: July 21, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150849-1SV303
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV303
Alternative Parts (Cross-Reference): MAVR-002300-12790T; BBY57-02VE6327XT; BBY57-02VE6327; BB857;
Introduction Date: July 21, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
30V 42pF Diode and Rectifier - 280-1SV303 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 42pF Diode and Rectifier
280-1SV303
30V 42pF Diode and Rectifier 280-1SV303
Diode VAR Cap Single 30V 42pF 2-Pin ESC / VARIABLE CAPACITANCE DIODE (CATV TUNING) Product overview: 1SV303 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 42pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 42pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV303 can be used for catalog matching and distributor lookup.

Diode VAR Cap Single 30V 42pF 2-Pin ESC / VARIABLE CAPACITANCE DIODE (CATV TUNING) Product overview: 1SV303 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 42pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 42pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV303 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150849-1SV303 280-1SV303
Product Name Discrete Semiconductor Products 30V 42pF Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010212 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual Schottky barrier diode - 1PS70SB15,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Single - 12FR120M - 736055-12FR120M - Win Source Electronics
Specs
Configuration Single
View Details
2 suppliers