Toshiba America Electronic Components, Inc. 30V 26pF Diode and Rectifier 1SV161

Description
Varactor Diode Single 30V 26pF 2-Pin 1-2J1A / Silicon Epitaxial Planar Type Variable Capacitance Diode Product overview: 1SV161 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 26pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV161 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Varactor Diode Single 30V 26pF 2-Pin 1-2J1A / Silicon Epitaxial Planar Type Variable Capacitance Diode Product overview: 1SV161 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 26pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV161 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 26pF Diode and Rectifier - 280-1SV161 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 26pF Diode and Rectifier
280-1SV161
30V 26pF Diode and Rectifier 280-1SV161
Varactor Diode Single 30V 26pF 2-Pin 1-2J1A / Silicon Epitaxial Planar Type Variable Capacitance Diode Product overview: 1SV161 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 26pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV161 can be used for catalog matching and distributor lookup.

Varactor Diode Single 30V 26pF 2-Pin 1-2J1A / Silicon Epitaxial Planar Type Variable Capacitance Diode Product overview: 1SV161 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 26pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV161 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150726-1SV161 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150726-1SV161
Discrete Semiconductor Products 150726-1SV161
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150726-1SV161 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV161 Alternative Parts (Cross-Reference): BB639E7904HTSA1; BB639; MV1634; MV1630; Introduction Date: January 19, 2007 ECCN: EAR99 Country of Origin: Japan Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150726-1SV161
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV161
Alternative Parts (Cross-Reference): BB639E7904HTSA1; BB639; MV1634; MV1630;
Introduction Date: January 19, 2007
ECCN: EAR99
Country of Origin: Japan
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 280-1SV161 150726-1SV161
Product Name 30V 26pF Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4944 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
RF Diodes - BA892H6127 - 049203-BA892H6127 - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers