Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SV153

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150725-1SV153 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV153 Alternative Parts (Cross-Reference): BB 535 E7779; BB535; MV1630; 1N5444A; Introduction Date: April 22, 2006 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150725-1SV153 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV153 Alternative Parts (Cross-Reference): BB 535 E7779; BB535; MV1630; 1N5444A; Introduction Date: April 22, 2006 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150725-1SV153 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150725-1SV153
Discrete Semiconductor Products 150725-1SV153
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150725-1SV153 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV153 Alternative Parts (Cross-Reference): BB 535 E7779; BB535; MV1630; 1N5444A; Introduction Date: April 22, 2006 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150725-1SV153
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV153
Alternative Parts (Cross-Reference): BB 535 E7779; BB535; MV1630; 1N5444A;
Introduction Date: April 22, 2006
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now
30V 14.16pF Diode and Rectifier - 280-1SV153 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 14.16pF Diode and Rectifier
280-1SV153
30V 14.16pF Diode and Rectifier 280-1SV153
Varactor Diode Single 30V 14.16pF 2-Pin 1-2J1A / SILICON EPITAXIAL PLANAR TYPE VARIABLE CAPACITANCE DIODE Product overview: 1SV153 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14.16pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 14.16pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV153 can be used for catalog matching and distributor lookup.

Varactor Diode Single 30V 14.16pF 2-Pin 1-2J1A / SILICON EPITAXIAL PLANAR TYPE VARIABLE CAPACITANCE DIODE Product overview: 1SV153 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14.16pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 14.16pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV153 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Varactor Diodes Rectifiers
Product Number 150725-1SV153 280-1SV153
Product Name Discrete Semiconductor Products 30V 14.16pF Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR3SFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 3250 mA
trr 150 ns
View Details
Dual Schottky barrier diode - BAT754C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers