Toshiba America Electronic Components, Inc. Schottky 35V 0.1A Diode and Rectifier 1SS416TS

Description
Diode Small Signal Schottky 35V 0.1A 2-Pin fSC Product overview: 1SS416TS from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS416TS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Small Signal Schottky 35V 0.1A 2-Pin fSC Product overview: 1SS416TS from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS416TS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V 0.1A Diode and Rectifier - 280-1SS416TS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 0.1A Diode and Rectifier
280-1SS416TS
Schottky 35V 0.1A Diode and Rectifier 280-1SS416TS
Diode Small Signal Schottky 35V 0.1A 2-Pin fSC Product overview: 1SS416TS from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS416TS can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 35V 0.1A 2-Pin fSC Product overview: 1SS416TS from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS416TS can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150689-1SS416TS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150689-1SS416TS
Discrete Semiconductor Products 150689-1SS416TS
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150689-1SS416TS Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS416TS Alternative Parts (Cross-Reference): KDR720F; RKD703KL; KDR730F; Introduction Date: November 30, 2010 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150689-1SS416TS
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS416TS
Alternative Parts (Cross-Reference): KDR720F; RKD703KL; KDR730F;
Introduction Date: November 30, 2010
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1SS416TS 150689-1SS416TS
Product Name Schottky 35V 0.1A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes - F30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
Specs
Life Cycle Stage Active
VF 1.25 volts
View Details